Trent, Inc. Electric Plug Heater FFHP-3743

Description
TRENT FFHP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating frame temperature of 1350°F / 732°C or furnace operating applications as high as 1200°F / 649°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug, complete with an insulated top plug with a gasketed, steel flange, 4-1/2" of insulation, handles for easy lifting and terminal box with leads mounted for electrical connections, all drilled and ready for quick installation. The heater racks consist of a fabricated stainless steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient. STANDARD FEATURES: • Standard parts with little or no maintenance required • Multiple banks of TRENT Folded and Formed® heater racks wired and mounted on a horizontal plane to the flange, in a self-contained plug, complete with terminal box with leads for electrical connections • Insulated plug top with handles, flange and gasket, pre-drilled for mounting
Description
TRENT FFHP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating frame temperature of 1350°F / 732°C or furnace operating applications as high as 1200°F / 649°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug, complete with an insulated top plug with a gasketed, steel flange, 4-1/2" of insulation, handles for easy lifting and terminal box with leads mounted for electrical connections, all drilled and ready for quick installation. The heater racks consist of a fabricated stainless steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient. STANDARD FEATURES: • Standard parts with little or no maintenance required • Multiple banks of TRENT Folded and Formed® heater racks wired and mounted on a horizontal plane to the flange, in a self-contained plug, complete with terminal box with leads for electrical connections • Insulated plug top with handles, flange and gasket, pre-drilled for mounting

Suppliers

Company
Product
Description
Supplier Links
Electric Plug Heater - FFHP-3743 - Trent, Inc.
Philadelphia, PA, USA
Electric Plug Heater
FFHP-3743
Electric Plug Heater FFHP-3743
TRENT FFHP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating frame temperature of 1350°F / 732°C or furnace operating applications as high as 1200°F / 649°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug, complete with an insulated top plug with a gasketed, steel flange, 4-1/2" of insulation, handles for easy lifting and terminal box with leads mounted for electrical connections, all drilled and ready for quick installation. The heater racks consist of a fabricated stainless steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient. STANDARD FEATURES: • Standard parts with little or no maintenance required • Multiple banks of TRENT Folded and Formed® heater racks wired and mounted on a horizontal plane to the flange, in a self-contained plug, complete with terminal box with leads for electrical connections • Insulated plug top with handles, flange and gasket, pre-drilled for mounting

TRENT FFHP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating frame temperature of 1350°F / 732°C or furnace operating applications as high as 1200°F / 649°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug, complete with an insulated top plug with a gasketed, steel flange, 4-1/2" of insulation, handles for easy lifting and terminal box with leads mounted for electrical connections, all drilled and ready for quick installation.
The heater racks consist of a fabricated stainless steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal.
TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient.
STANDARD FEATURES:
• Standard parts with little or no maintenance required
• Multiple banks of TRENT Folded and Formed® heater racks wired and
mounted on a horizontal plane to the flange, in a self-contained plug,
complete with terminal box with leads for electrical connections
• Insulated plug top with handles, flange and gasket, pre-drilled for mounting

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number FFHP-3743
Product Name Electric Plug Heater
Heater Type Air Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1350 F (732 C)
Max Air Temperature 1350 F (732 C)
Heating Capacity 37.50 kW (128 MBH)
Sleeve (Sheath) Material Nickel-Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
3 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1020M-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Insulation Options Ceramic; Mica
Applications Molding, Extrusion, Container/tank/pipe Heating, Pharmaceutical/Food Industry
View Details