TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee
urns, among others.
The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated.
All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.
| Trent, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | RU-3180-200 |
| Product Name | Ceramic Ring Heater |
| Heater Type | Ceramic Fiber Heater |