Trent, Inc. Fintube Immersion Heater FO 2903

Description
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.
Description
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Suppliers

Company
Product
Description
Supplier Links
Fintube Immersion Heater - FO 2903 - Trent, Inc.
Philadelphia, PA, USA
Fintube Immersion Heater
FO 2903
Fintube Immersion Heater FO 2903
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Used for oil preheating, oil baths, wax and other heat transfer fluids.

TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization.
TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available.
These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number FO 2903
Product Name Fintube Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 9.00 kW (30.71 MBH)
Sleeve (Sheath) Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Ceramic Insulated Finned Strip Heater - FS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.07 to 4.32 kW (0.2559 to 14.74 MBH)
View Details