Trent, Inc. Datasheets for Ovens (industrial)

Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more

Product Name Notes
Maximum Temperature: 1000 °F / 538°C TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000°F. Folded...
Maximum Temperature: 1000°F / 538°C TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool...
Maximum Temperature: 1000°F / 538°C TRENT TLOD Series Top Loading Ovens adapts the TLO Series oven for use in heating dies or bulky items by adding a tri-forged grating type...
Maximum Temperature: 1200 °F / 649°C TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is...
Maximum Temperature: 1200°F / 649°C TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of...
Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan...
Maximum Temperature: 1400°F / 760°C This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located...
Maximum Temperature: 400°F / 204°C TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the...
Maximum Temperature: 450°F, 650°F, 850°F TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The...
Maximum Temperature: 450°F, 650°F, 850°F TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of...
Maximum Temperature: 650°F / 343°C Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of...
Maximum Temperature: 650°F / 343°C TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear...
Maximum Temperature: 650°F / 343°C TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on...
Maximum Temperature: 650°F / 343°C TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an...
Maximum Temperature: 650°F, 850°F, 1000°F TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing...
Maximum Temperature: 850 °F TRENT VOBF Series Pit Type Ovens are designed for air draw processing in the metal heat treat field. Like other TRENT ovens, it combines rugged industrial...
Maximum Temperature: 850°F / 454°C TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear...
Maximum Temperature: 850°F / 454°C TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850°F. MTOF...