Trent, Inc. Folded & Formed® Rack CS

Description
TRENT CS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 30-1/2" high and 34-1/4" wide. CS Series Racks have three temperature ranges. CSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; CSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; CSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT CS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.
Description
TRENT CS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 30-1/2" high and 34-1/4" wide. CS Series Racks have three temperature ranges. CSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; CSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; CSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT CS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

Suppliers

Company
Product
Description
Supplier Links
Folded & Formed® Rack - CS - Trent, Inc.
Philadelphia, PA, USA
Folded & Formed® Rack
CS
Folded & Formed® Rack CS
TRENT CS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 30-1/2" high and 34-1/4" wide. CS Series Racks have three temperature ranges. CSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; CSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; CSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT CS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

TRENT CS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 30-1/2" high and 34-1/4" wide.
CS Series Racks have three temperature ranges. CSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; CSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; CSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT CS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number CS
Product Name Folded & Formed® Rack
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1850 F (1010 C)
Max Air Temperature 1850 F (1010 C)
Heating Capacity 12.00 to 72.00 kW (40.94 to 246 MBH)
Sleeve (Sheath) Material None
Unlock Full Specs
to access all available technical data

Similar Products

7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1040B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 45.00 kW (154 MBH)
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details