Trent, Inc. Ceramic Ring Heater RU-2341-550

Description
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.
Description
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Ring Heater - RU-2341-550 - Trent, Inc.
Philadelphia, PA, USA
Ceramic Ring Heater
RU-2341-550
Ceramic Ring Heater RU-2341-550
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee
urns, among others.

The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated.

All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number RU-2341-550
Product Name Ceramic Ring Heater
Heater Type Ceramic Fiber Heater
Unlock Full Specs
to access all available technical data

Similar Products

Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1050B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details