Isobaud, Inc. Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| The 4N2XU consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. | |
| The 4N47/48/49 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability... | |
| The 4N4XU consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. | |
| The IBH249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability... | |
| The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 1MHz Small... | |
| The IBH400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage Photodarlington output Small package... | |
| The IBH500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 10MHz Small... | |
| The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure... | |
| The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High CTR Small... | |
| The IBI300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High Speed 1MHz... | |
| The IBI400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage Photodarlington Output Small... | |
| The IBI500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High Speed 10MHz... | |
| The IBI600 consists of an integrated high-speed detector optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. | |
| The IBS010 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 4-pin LCC package 1000Vdc isolation voltage High CTR... | |
| The IBS049 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 4-pin LCC package 1000Vdc isolation voltage High CTR... | |
| The IBS049.NEO consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and... | |
| The IBS2249 consists of two pairs of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package | |
| The IBS2249.NEO consists of two pairs of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near... | |
| The IBS249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High CTR... | |
| The IBS249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package | |
| The IBS249.NEO consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and... | |
| The IBS300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed... | |
| The IBS400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage Photodarlington output... | |
| The IBS500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed... | |
| The MCT4/4R consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-72 package. Features Hermetic 4-pin TO-72 package 1000Vdc isolation voltage High CTR High reliability... |