The IBI300 is a radiation tolerant high-speed hybrid optocoupler designed for applications requiring reliable signal isolation. It features a 1500Vdc isolation voltage and operates at speeds up to 1MHz, making it suitable for high-frequency applications. The device is housed in a compact 6-pin leadless hybrid surface mount package, which contributes to its small footprint. It operates over a wide temperature range of -55°C to +125°C, ensuring functionality in extreme environments. The IBI300 is ideal for use in switch mode power supplies, computer peripheral interfaces, motor control, and ground signal isolation. It also offers high reliability and rugged construction, with options for high reliability screening available.
The IBI300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package.
Features
Applications
| Isobaud, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | IBI300 |
| Product Name | Radiation Tolerant High-Speed Hybrid Optocoupler |
| Input | DC |
| Output | Phototransistor |
| Package Type | Leadless Hybrid Surface Mount |
| Mounting Option | Surface Mount |
| Emitter | AlGaAs Infrared-Emitting diode |