Isobaud, Inc. Datasheets for Phototransistors
Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes. This category includes photodarlingtons.
Phototransistors: Learn more
| Product Name | Notes |
|---|---|
| The IB14C1 / IB14C2 consist of silicon phototransistors mounted in a wide angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Wide reception angle High reliability and rugged construction High... | |
| The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged... | |
| The IB14N1 / IB14N2 consist of silicon phototransistors mounted in a wide angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Wide reception angle High reliability and rugged construction High... | |
| The IB14P1 / IB14P2 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High... |