Isobaud, Inc. Miniature Phototransistor Hybrid Optocoupler IBI100

Description
The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High CTR Small package outline High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High CTR Small package outline High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Phototransistor Hybrid Optocoupler - IBI100 - Isobaud, Inc.
Santa Clara, CA, USA
Miniature Phototransistor Hybrid Optocoupler
IBI100
Miniature Phototransistor Hybrid Optocoupler IBI100
The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High CTR Small package outline High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package.

Features

  • Hybrid 6-pin package
  • 1500Vdc isolation voltage
  • High CTR
  • Small package outline
  • High reliability and rugged construction
  • High reliability screening available
  • DC input with transistor output
  • Operating temperature range -55°C to +125°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBI100
Product Name Miniature Phototransistor Hybrid Optocoupler
Input DC
Output Phototransistor
Package Type Leadless Hybrid Surface Mount
Mounting Option Flatpack
Emitter AlGaAs Infrared-Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 8002748 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details