Isobaud, Inc. Radiation Tolerant High-Speed Hermetic Optocoupler IBH300

Description
The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant High-Speed Hermetic Optocoupler - IBH300 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant High-Speed Hermetic Optocoupler
IBH300
Radiation Tolerant High-Speed Hermetic Optocoupler IBH300
The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package.

Features

  • Hermetic 6-pin TO-5 package
  • 1500Vdc isolation voltage
  • High Speed 1MHz
  • Small package outline
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Open collector output
  • Operating temperature range -55°C to +125°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBH300
Product Name Radiation Tolerant High-Speed Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Hermetic TO-5
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details