Isobaud, Inc. Phototransistor Hermetic Optocoupler 4N48/49

Description
The 4N47/48/49 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +100°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The 4N47/48/49 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +100°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor Hermetic Optocoupler - 4N48/49 - Isobaud, Inc.
Santa Clara, CA, USA
Phototransistor Hermetic Optocoupler
4N48/49
Phototransistor Hermetic Optocoupler 4N48/49
The 4N47/48/49 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +100°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The 4N47/48/49 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package.

Features

  • Hermetic 6-pin TO-5 package
  • 1000Vdc isolation voltage
  • High CTR
  • High reliability and rugged construction
  • High reliability screening available
  • DC input with transistor output
  • Operating temperature range -55°C to +100°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number 4N48/49
Product Name Phototransistor Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Hermetic TO-5
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Digital Isolators - 448-2DIB0401FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details