Isobaud, Inc. Radiation Tolerant High-Speed Hybrid Optocoupler IBI500

Description
The IBI500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation
Datasheet
Description
The IBI500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant High-Speed Hybrid Optocoupler - IBI500 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant High-Speed Hybrid Optocoupler
IBI500
Radiation Tolerant High-Speed Hybrid Optocoupler IBI500
The IBI500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation

The IBI500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package.

Features

  • Hybrid 6-pin package
  • 1500Vdc isolation voltage
  • High Speed 10MHz
  • Small package outline
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Open collector output
  • Low input LED current
  • Operating temperature range -55°C to +125°C

Applications

  • Computer peripheral interface
  • Motor control
  • Actuation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBI500
Product Name Radiation Tolerant High-Speed Hybrid Optocoupler
Input DC
Output Phototransistor
Package Type Leadless Hybrid Surface Mount
Mounting Option Surface Mount
Emitter AlGaAs Infrared-Emitting diode
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
Isolators - Gate Drivers - 863-SI8233AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details