Isobaud, Inc. Radiation Tolerant High-Speed Hermetic Optocoupler IBS300

Description
The IBS300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The IBS300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant High-Speed Hermetic Optocoupler - IBS300 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant High-Speed Hermetic Optocoupler
IBS300
Radiation Tolerant High-Speed Hermetic Optocoupler IBS300
The IBS300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The IBS300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package.

Features

  • Hermetic 6-pin LCC package
  • 1500Vdc isolation voltage
  • High Speed 1MHz
  • Small package outline
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Open collector output
  • Operating temperature range -55°C to +125°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBS300
Product Name Radiation Tolerant High-Speed Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Leadless Hybrid Surface Mount
Mounting Option Surface Mount
Emitter AlGaAs Infrared-Emitting diode
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 8002764 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 1EDC10I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details