Isobaud, Inc. Radiation Tolerant Phototransistor Hermetic Optocoupler IBS049

Description
The IBS049 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 4-pin LCC package 1000Vdc isolation voltage High CTR Small Outline package High reliability and rugged construction High reliability screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The IBS049 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 4-pin LCC package 1000Vdc isolation voltage High CTR Small Outline package High reliability and rugged construction High reliability screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Phototransistor Hermetic Optocoupler - IBS049 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant Phototransistor Hermetic Optocoupler
IBS049
Radiation Tolerant Phototransistor Hermetic Optocoupler IBS049
The IBS049 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 4-pin LCC package 1000Vdc isolation voltage High CTR Small Outline package High reliability and rugged construction High reliability screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The IBS049 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package.

Features

  • Hermetic 4-pin LCC package
  • 1000Vdc isolation voltage
  • High CTR
  • Small Outline package
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • DC input with transistor output
  • Operating temperature range -55°C to +125°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBS049
Product Name Radiation Tolerant Phototransistor Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Leadless Hermetic Surface Mount
Mounting Option Flatpack
Emitter AlGaAs Infrared-Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-2DIB0410FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233BB-D-IM1R-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details