Isobaud, Inc. Phototransistor Hermetic Optocoupler MCT4/4R

Description
The MCT4/4R consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-72 package. Features Hermetic 4-pin TO-72 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The MCT4/4R consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-72 package. Features Hermetic 4-pin TO-72 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor Hermetic Optocoupler - MCT4/4R - Isobaud, Inc.
Santa Clara, CA, USA
Phototransistor Hermetic Optocoupler
MCT4/4R
Phototransistor Hermetic Optocoupler MCT4/4R
The MCT4/4R consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-72 package. Features Hermetic 4-pin TO-72 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The MCT4/4R consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-72 package.

Features

  • Hermetic 4-pin TO-72 package
  • 1000Vdc isolation voltage
  • High CTR
  • High reliability and rugged construction
  • High reliability screening available
  • DC input with transistor output
  • Operating temperature range -55°C to +125°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number MCT4/4R
Product Name Phototransistor Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Hermetic TO-72
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8231BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details