Isobaud, Inc. Radiation Tolerant High-Speed Hermetic Optocoupler IBH500

Description
The IBH500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation
Datasheet
Description
The IBH500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant High-Speed Hermetic Optocoupler - IBH500 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant High-Speed Hermetic Optocoupler
IBH500
Radiation Tolerant High-Speed Hermetic Optocoupler IBH500
The IBH500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation

The IBH500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package.

Features

  • Hermetic 6-pin TO-5 package
  • 1500Vdc isolation voltage
  • High Speed 10MHz
  • Small package outline
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Open collector output
  • Low input LED current
  • Operating temperature range -55°C to +125°C

Applications

  • Computer peripheral interface
  • Motor control
  • Actuation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBH500
Product Name Radiation Tolerant High-Speed Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Hermetic TO-5
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8231BB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640581 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details