Isobaud, Inc. Radiation Tolerant PhotoDarlington Hybrid Optocoupler IBI400

Description
The IBI400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage Photodarlington Output Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The IBI400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage Photodarlington Output Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant PhotoDarlington Hybrid Optocoupler - IBI400 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant PhotoDarlington Hybrid Optocoupler
IBI400
Radiation Tolerant PhotoDarlington Hybrid Optocoupler IBI400
The IBI400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage Photodarlington Output Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The IBI400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package.

Features

  • Hybrid 6-pin package
  • 1500Vdc isolation voltage
  • Photodarlington Output
  • Small package outline
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Open collector output
  • Operating temperature range -55°C to +125°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBI400
Product Name Radiation Tolerant PhotoDarlington Hybrid Optocoupler
Input DC
Output Photodarlington
Package Type Leadless Hybrid Surface Mount
Mounting Option Flatpack
Emitter AlGaAs Infrared-Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640579 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers