Isobaud, Inc. Radiation Tolerant Hermetic Linear Optocoupler IBH7000

Description
The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the input. A fixed relationship is thus maintained between the input and output, compensating for the LED's nonlinear, time, and temperature characteristics
Datasheet
Description
The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the input. A fixed relationship is thus maintained between the input and output, compensating for the LED's nonlinear, time, and temperature characteristics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Hermetic Linear Optocoupler - IBH7000 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant Hermetic Linear Optocoupler
IBH7000
Radiation Tolerant Hermetic Linear Optocoupler IBH7000
The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the input. A fixed relationship is thus maintained between the input and output, compensating for the LED's nonlinear, time, and temperature characteristics

The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the input. A fixed relationship is thus maintained between the input and output, compensating for the LED's nonlinear, time, and temperature characteristics

Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBH7000
Product Name Radiation Tolerant Hermetic Linear Optocoupler
Input DC
Output Phototransistor
Mounting Option Flatpack
Emitter AlGaAs Infrared-Emitting Diode
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233CB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0410FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details