Isobaud, Inc. Radiation Tolerant High-Speed Hermetic Optocoupler IBS500

Description
The IBS500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation
Datasheet
Description
The IBS500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant High-Speed Hermetic Optocoupler - IBS500 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant High-Speed Hermetic Optocoupler
IBS500
Radiation Tolerant High-Speed Hermetic Optocoupler IBS500
The IBS500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features Hermetic 6-pin LCC package 1500Vdc isolation voltage High Speed 10MHz Small package outline High reliability and rugged construction High reliability screening available Radiation tolerant Open collector output Low input LED current Operating temperature range -55°C to +125°C Applications Computer peripheral interface Motor control Actuation

The IBS500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package.

Features

  • Hermetic 6-pin LCC package
  • 1500Vdc isolation voltage
  • High Speed 10MHz
  • Small package outline
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Open collector output
  • Low input LED current
  • Operating temperature range -55°C to +125°C

Applications

  • Computer peripheral interface
  • Motor control
  • Actuation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBS500
Product Name Radiation Tolerant High-Speed Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Leadless Hybrid Surface Mount
Mounting Option Surface Mount
Emitter AlGaAs Infrared-Emitting diode
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1894525 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1ED3143MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details