Isobaud, Inc. Radiation Tolerant Phototransistor Hermetic Optocoupler IBH249

Description
The IBH249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet
Description
The IBH249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Phototransistor Hermetic Optocoupler - IBH249 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant Phototransistor Hermetic Optocoupler
IBH249
Radiation Tolerant Phototransistor Hermetic Optocoupler IBH249
The IBH249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1000Vdc isolation voltage High CTR High reliability and rugged construction High reliability screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation

The IBH249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package.

Features

  • Hermetic 6-pin TO-5 package
  • 1000Vdc isolation voltage
  • High CTR
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • DC input with transistor output
  • Operating temperature range -55°C to +125°C

Applications

  • Switch mode power supplies
  • Computer peripheral interface
  • Motor control
  • Ground signal isolation
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Optocouplers
Product Number IBH249
Product Name Radiation Tolerant Phototransistor Hermetic Optocoupler
Input DC
Output Phototransistor
Package Type Hermetic TO-5
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-4265-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 7026810 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -40 C (-40 F)
View Details