"Reflective, Diffuse Optical Sensor 0.197"" ~ 3.937"" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable"
COMPACT PHOTOELECTRIC SENSOR, BUILT-IN AMPLIFIER, 12-24 VDC SUPPLY, DIFFUSE-REFLECTIVE, PRE-WIRED, 2 METER CABLE, 5-100 MM (WIDE VIEW) SENSING DISTANCE, INFRARED LED, 860 NM, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches E3Z-D61
Photoelectric Sensors NPN DIFF REFLECTIVE
PHOTOELECTRIC SENSOR, 5MM TO 100MM, NPN OUTPUT; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:-; Reflector Distance Max:0.2" RoHS Compliant: Yes
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | Z1108-ND | 499218 | E3Z-D61 | 88K1924 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensors | Photoelectric Sensor, 5Mm To 100Mm, Npn Output; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Diffuse | |||
| Beam Type | Infrared |