"Through-Beam Optical Sensor 19.685"" (500mm) NPN - Open Collector/Dark-ON"
Photoelectric Sensors Flat Thru-Beam D/ON NPN
OPTICAL SLOT SENSOR, 500MM, NPN DO, 24V; Sensor Output:NPN DO; Sensing Range Max:500mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:E3T Series RoHS Compliant: Yes
SENSOR, THROUGH-BEAM, 500MM, NPN FLA,T 50CM, T-BEAM, D/ON, NPN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | Z5706-ND | E3T-FT12 | 12C0928 | 489401 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Optical Slot Sensor, 500Mm, Npn Do, 24V; Sensor Output Omron Industrial Automation | Photoelectric |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Through Beam | |||
| Beam Type | Visible |