"Through-Beam Optical Sensor 787.4"" (20m) NPN - Open Collector"
Photoelectric Sensors 20M THRUBEAM SENSOR RED NPN Connect M12
PHOTOELECTRIC SENSOR, 20M, NPN; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:E3Z-F Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | Z5468-ND | E3Z-FTN21 | 84Y3355 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensor, 20M, Npn; Sensing Range Max Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |