"Reflective, Convergent Optical Sensor 0.197"" ~ 0.591"" (5mm ~ 15mm) ADJ NPN - Open Collector/Light-ON"
PHOTOELECTRIC SENSOR; Sensing Range Max:15mm; Sensing Method:Reflective; Sensor Output:NPN; Product Range:E3T Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA RoHS Compliant: Yes
“Hyper-Eye” Miniature Photoelectric Sensor Omron's “Hyper” LED achieves the industry's smallest visible red beam. Self-contained sensor ideal for compact applications. Pin-point beam ideal for detecting extremely small objects. Retroreflective model detects objects as small as 1 mm diameter. Power supply voltage 12-24 VDC. 50 mA max. output. Robotics cable on all models. Dimensions: 0.73" H × 0.27" D × 0.37" W (18.5 mm × 7 mm × 9.5 mm); Flat Body Style: 0.75" H × 0.47" W × 0.14" D (19 mm × 12 mm × 3.5 mm). Meets IP67. CE approved. PNP models available.
Photoelectric Sensors NPN CONVERGENT-BEAM
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | Z1104-ND | 88K1922 | 70178142 | E3T-SL11 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Omron Industrial Automation | Sensor, Photoelectric, Miniature, Convergent Beam, Light-On, Spot Diameter .8mm | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Convergent | |||
| Beam Type | Visible |