OMRON Automation and Safety Photoelectric, Industrial E3T-ST12

Description
"Through-Beam Optical Sensor 39.370"" (1m) NPN - Open Collector/Dark-ON"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 39.370"" (1m) NPN - Open Collector/Dark-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - OR592-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
OR592-ND
Photoelectric, Industrial OR592-ND
"Through-Beam Optical Sensor 39.370"" (1m) NPN - Open Collector/Dark-ON"

"Through-Beam Optical Sensor 39.370"" (1m) NPN - Open Collector/Dark-ON"

Buy Now Datasheet
1M T-BEAM D/ON NPN - E3T-ST12 - Heilind Electronics, Inc.
Wilmington, MA, United States
1M T-BEAM D/ON NPN
E3T-ST12
1M T-BEAM D/ON NPN E3T-ST12
1M T-BEAM D/ON NPN

1M T-BEAM D/ON NPN

Buy Now
Sensor; NPN; Through-Beam Sensing Mode;Photoelectric; 1 m; Red LED; Dark-On - 70178138 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; NPN; Through-Beam Sensing Mode;Photoelectric; 1 m; Red LED; Dark-On
70178138
Sensor; NPN; Through-Beam Sensing Mode;Photoelectric; 1 m; Red LED; Dark-On 70178138
Features: Side View and Thin Flat Models Fit Space-Confined Areas Visible Red Beam Simplifies Alignment for Installation and Servicing Rated IP67 for Water Washdown Light-ON and Dark-ON Operation Models Pre-Wired with 2 m Cable Compact Size: Side View: 18.5 H × 7 W × 9.5 D mm; Flat: 19 H × 12 W × 3.5 D mm Specifications: Voltage Range: 10.8-26.4 VDC Load Rating: NPN or PNP Open Collector, 50 mA Max. Directional Angle: 2° to 20° (Through-Beam Emitter, Retro-Reflective); 2° to 20° (Through-Beam Receiver) Operating Ambient: –25° to +55°C, 35% to 85% RH

Features:

  • Side View and Thin Flat Models Fit Space-Confined Areas
  • Visible Red Beam Simplifies Alignment for Installation and Servicing
  • Rated IP67 for Water Washdown
  • Light-ON and Dark-ON Operation Models
  • Pre-Wired with 2 m Cable
  • Compact Size: Side View: 18.5 H × 7 W × 9.5 D mm; Flat: 19 H × 12 W × 3.5 D mm
    Specifications:
  • Voltage Range: 10.8-26.4 VDC
  • Load Rating: NPN or PNP Open Collector, 50 mA Max.
  • Directional Angle: 2° to 20° (Through-Beam Emitter, Retro-Reflective); 2° to 20° (Through-Beam Receiver)
  • Operating Ambient: –25° to +55°C, 35% to 85% RH
Supplier's Site
Photoelectric Sensor; Sensor Output Omron Industrial Automation - 91F9324 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Omron Industrial Automation
91F9324
Photoelectric Sensor; Sensor Output Omron Industrial Automation 91F9324
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:E3T Series; Sensing Mode:Through-Beam; Sensor Housing:Rectangular RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:E3T Series; Sensing Mode:Through-Beam; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
E3T-ST12
Photoelectric Sensors E3T-ST12
Photoelectric Sensors NPN THRU BEAM

Photoelectric Sensors NPN THRU BEAM

Buy Now Datasheet
Photoelectric - 498998 - Radwell International
Willingboro, NJ, United States
Photoelectric
498998
Photoelectric 498998
PHOTOELECTRIC SENSOR, 1METER, T-BEAM, DARK ON NPN THRU-BEAM RED. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, 1METER, T-BEAM, DARK ON NPN THRU-BEAM RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number OR592-ND E3T-ST12 70178138 91F9324 E3T-ST12 498998
Product Name Photoelectric, Industrial 1M T-BEAM D/ON NPN Sensor; NPN; Through-Beam Sensing Mode;Photoelectric; 1 m; Red LED; Dark-On Photoelectric Sensor; Sensor Output Omron Industrial Automation Photoelectric Sensors Photoelectric
Operating Temperature -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Visible
Operation Distance 0.0394 inch (1 mm) 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data