OMRON Automation and Safety Photoelectric Sensors E3Z-R61

Description
Photoelectric Sensors NPN POLAR RETROREFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
E3Z-R61
Photoelectric Sensors E3Z-R61
Photoelectric Sensors NPN POLAR RETROREFL

Photoelectric Sensors NPN POLAR RETROREFL

Supplier's Site Datasheet
Photoelectric, Industrial - Z1107-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
Z1107-ND
Photoelectric, Industrial Z1107-ND
Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable

Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable

Supplier's Site Datasheet
Sensor; NPN/PNP; Photoelectric; 100 mm to 4 m; Red; 12 to 24 VDC 10 %; ABS - 70180064 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; NPN/PNP; Photoelectric; 100 mm to 4 m; Red; 12 to 24 VDC 10 %; ABS
70180064
Sensor; NPN/PNP; Photoelectric; 100 mm to 4 m; Red; 12 to 24 VDC 10 %; ABS 70180064
Features: Rated IP67, Withstands 1200 psi Washdown Switch-Selectable, Light-ON/Dark-ON Operation M8 and M12 Connector-Ready and 2 m Pre-Wired Models Compact Size: Side View: 18.5 H × 7 W × 9.5 D mm; Flat: 19 H × 12 W × 3.5 D mm Specifications: Voltage Range: 12-24 VDC Load Rating: 100 mA @ 26.4 VDC Max. Circuit Protection: Power Source Reverse Polarity, Output Reverse Polarity, Short-Circuit, Mutual Interference (Except Through-Beam)

Features:

  • Rated IP67, Withstands 1200 psi Washdown
  • Switch-Selectable, Light-ON/Dark-ON Operation
  • M8 and M12 Connector-Ready and 2 m Pre-Wired Models
  • Compact Size: Side View: 18.5 H × 7 W × 9.5 D mm; Flat: 19 H × 12 W × 3.5 D mm
    Specifications:
  • Voltage Range: 12-24 VDC
  • Load Rating: 100 mA @ 26.4 VDC Max.
  • Circuit Protection: Power Source Reverse Polarity, Output Reverse Polarity, Short-Circuit, Mutual Interference (Except Through-Beam)
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number E3Z-R61 Z1107-ND 70180064
Product Name Photoelectric Sensors Photoelectric, Industrial Sensor; NPN/PNP; Photoelectric; 100 mm to 4 m; Red; 12 to 24 VDC 10 %; ABS
Operation Distance 157 inch (4000 mm) 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details
Through-beam laser sensor transmitter - O5S700 - ifm electronic gmbh
Specs
Operation Distance 2362 inch (60000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Optical Technology Type Through Beam
View Details
 - 208099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details