"Through-Beam Optical Sensor 2362.2"" (60m) 196.85' NPN - Dark-ON/Light-ON - Selectable"
Photoelectric sensor, through-beam laser
Photoelectric Sensors LasrType T/B 60M M8- 4pin NPN
SENSOR, PHOTO, THROUGH-BEAM, 60M, NPN; Sensor Output:NPN; Sensing Range Max:60m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:E3Z-LT Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | E3Z-LT66-ND | 2147150 | E3Z-LT66 | 40M9105 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors | Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Through Beam | Through Beam | ||
| Body Shape | Rectangular; Other; Block |