Photoelectric Sensors Convergence Beam 10-30mm L/ON NPN
OPTICAL SLOT SENSOR, 30MM, NPN LO, 24VDC; Sensor Output:NPN LO; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:E3T Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | E3T-SL21-ND | E3T-SL21 | 93B1452 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Optical Slot Sensor, 30Mm, Npn Lo, 24Vdc; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |