RainWise, Inc. Datasheets for Solar Radiation Instruments
Solar radiation instruments measure the spectral range of radiation, including global solar radiation (sun + sky), net radiation (incoming solar - reflected solar) and the photosynthetic light spectrum.
Solar Radiation Instruments: Learn more
| Product Name | Notes |
|---|---|
| Solar Radiation Luminosity Sensor The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light... | |
| Solar Radiation Sensor-Quantum PAR The RainWise Quantum Solar Sensor is designed for measurements in solar, agricultural, meteorological, ecological and other environmental fields. It measures photosynthetically active radiation (PAR). Accurate measurements... | |
| Commercial Station with Agricultural Specific Sensors The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with... | |
| EKO's new generation broke with the rules of traditional pyranometer architecture. The innovative patented design was inspired by the combination of latest technologies and state of the art thermopile sensor,... | |
| For solar spectral research, we believe only one measurement concept can be the best. The combination of MS - 711 and MS - 712, called WISER is the reference in... | |
| Like the MS - 700, the MS - 701 spectroradiometer is unique in many ways. It is used as a reference instrument for spectral UV irradiance measurments. Its advanced built... | |
| The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation... | |
| The compact all weather MS - 700 spectroradiometer is unique in many ways. It is a reference instrument for outdoor spectral irradiance measurements in many high end research applications. The... | |
| The compact ML - 020P PAR sensor or quantum sensor has a special optical filter to mimic the spectral response function of typical plant leaves. The PAR sensor is most... | |
| The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively... | |
| The MS - 202 is designed to measure long wave radiations beyond 3µm. A specially coated silicon dome transmits incident radiation which have a wavelength above 3µm by cutting off... | |
| The MS - 402 pyranometer is a unique ISO first class pyranometer and best in its category. As the only first class sensor available on the market it has a... | |
| The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal... | |
| The MS - 802 secondary standard pyranometer is the ultimate reference sensor to measure global solar irradiance with the highest precision. It's robust brass mechanical construction makes it a durable... | |
| The new generation grating spectroradiometer MS - 711 is designed to provide the most accurate solar spectral data outdoors. The MS - 711 is a unique all weather sensor, without... | |
| The precision UV-A Radiometer MS-212A is designed to measure UV-A radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-A filter... | |
| The precision UV-B Radiometer MS-212W is designed to measure the UV-B radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-B... | |
| The Professional All-Purpose Compact Weather Station The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with... | |
| The PVmet™- 200US ultra sonic commercial model features all the same high quality sensors as our best selling PVmet™-200, upgraded with a precision Ultra Sonic anemometer. The Ultra Sonic anemometer... | |
| The PVmet™-75 is an aggressively priced model, featuring RainWise's own amplified silicon irradiance sensor and other sensors specific to PV power generation. The PVmet™-75 low cost station is compact and... | |
| The PVmet-100 is our Standard Model option. It features sensors specific to PV power generation. This low cost station is compact and simple to install.As with all PVmet stations it... | |
| The PVMET-100 is the entry level station option. It features sensors specific to PV power generation. This low cost station is compact and simple to install. As with all PVMET... | |
| The PVmet-150 is our Precision Utility Grade Model. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global... | |
| The PVMET-200 is the intermediate level station option. It features sensors specific to PV and wind power generation. This low cost station is compact and simple to install. As with... | |
| The PVMET-300 is the utility level station option. It features sensors specific to PV power generation. This low cost station is compact and simple to install. As with all PVMET... | |
| The PVmet-330 is our most comprehensive weather monitoring station, featuring the fullest range of sensors specific to PV power generation. This low cost station is compact and simple to install.As... | |
| The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or... | |
| The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head. | |
| This all in one weather station is suited to measure most meteorological parameters including: wind direction and speed, temperature, humidity, air pressure, precipitation and solar irradiance. This system also consists... | |
| This pyranometer is a development of the well-known Eppley 10- and 50-junction 180° pyrheliometer originally introduced by Kimball and Hobbs in 1923. Product Features The detector is a differential thermopile... | |
| With over 2000 stations in the field, the PVmet-200 is our best selling Commercial Model option. It features sensors specific to PV and wind power generation. This low cost station... | |
| Within the MS-Series the MS - 602 pyranometer is the smallest true thermopile pyranometer. It is the most economic measurment solution for global solar radiation measurments capturing the full solar... |