RainWise, Inc. Solar Radiation Sensor MS - 802

Description
The MS - 802 secondary standard pyranometer is the ultimate reference sensor to measure global solar irradiance with the highest precision. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments. The MS - 802 is used as standard for PV research and climatology studies around the world. In combination with a sun tracker (STR-series) or manual shading ring (RSR-01), respectively the global normal incidence (GNI) and diffuse (DHI) irradiance can be measured. The MS - 802F is an MS - 802 with integrated ventilator unit to improve the perfomrance under various environmental conditions (prevents or minimizes the effect of dew, rain, snow ice and dust). • Secondary Standard Pyranometer •Fast Response Time (95% < 5S) •Temperature Compensated In A Wide Temperatue Range •High Quality Optical Glass Domes For Proper Cosine Response •MS - 802F Is An MS0802 With A 110 VAC/12 VDC Ventilation System To Prevent Any Possible Influince Of Frost, Snow And Dust
Datasheet
Description
The MS - 802 secondary standard pyranometer is the ultimate reference sensor to measure global solar irradiance with the highest precision. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments. The MS - 802 is used as standard for PV research and climatology studies around the world. In combination with a sun tracker (STR-series) or manual shading ring (RSR-01), respectively the global normal incidence (GNI) and diffuse (DHI) irradiance can be measured. The MS - 802F is an MS - 802 with integrated ventilator unit to improve the perfomrance under various environmental conditions (prevents or minimizes the effect of dew, rain, snow ice and dust). • Secondary Standard Pyranometer •Fast Response Time (95% < 5S) •Temperature Compensated In A Wide Temperatue Range •High Quality Optical Glass Domes For Proper Cosine Response •MS - 802F Is An MS0802 With A 110 VAC/12 VDC Ventilation System To Prevent Any Possible Influince Of Frost, Snow And Dust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 802 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 802
Solar Radiation Sensor MS - 802
The MS - 802 secondary standard pyranometer is the ultimate reference sensor to measure global solar irradiance with the highest precision. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments. The MS - 802 is used as standard for PV research and climatology studies around the world. In combination with a sun tracker (STR-series) or manual shading ring (RSR-01), respectively the global normal incidence (GNI) and diffuse (DHI) irradiance can be measured. The MS - 802F is an MS - 802 with integrated ventilator unit to improve the perfomrance under various environmental conditions (prevents or minimizes the effect of dew, rain, snow ice and dust). • Secondary Standard Pyranometer •Fast Response Time (95% < 5S) •Temperature Compensated In A Wide Temperatue Range •High Quality Optical Glass Domes For Proper Cosine Response •MS - 802F Is An MS0802 With A 110 VAC/12 VDC Ventilation System To Prevent Any Possible Influince Of Frost, Snow And Dust

The MS - 802 secondary standard pyranometer is the ultimate reference sensor to measure global solar irradiance with the highest precision. It's robust brass mechanical construction makes it a durable sensor suitable to be used in harsh environments. The MS - 802 is used as standard for PV research and climatology studies around the world.
In combination with a sun tracker (STR-series) or manual shading ring (RSR-01), respectively the global normal incidence (GNI) and diffuse (DHI) irradiance can be measured. The MS - 802F is an MS - 802 with integrated ventilator unit to improve the perfomrance under various environmental conditions (prevents or minimizes the effect of dew, rain, snow ice and dust).

• Secondary Standard Pyranometer
•Fast Response Time (95% < 5S)
•Temperature Compensated In A Wide Temperatue Range
•High Quality Optical Glass Domes For Proper Cosine Response
•MS - 802F Is An MS0802 With A 110 VAC/12 VDC Ventilation System To Prevent Any Possible Influince Of Frost, Snow And Dust

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 802
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 3000 nm (2850 to 30000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
200WX-IPX7 WeatherStation® Instrument - 200WX-IPX7 - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Specs
Device Classification Sensor Only
Mounting Type Base Mounted
View Details