The PVmet-150 is our Precision Utility Grade Model. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global or plane-of-array measurements. The PVmet-150 is available with ISO 9060:1990 and WMO second class, first class and secondary standard pyranometers.As with all PVmet stations, the PVmet 150 includes RS-485 Modbus interface.
| RainWise, Inc. | |
|---|---|
| Product Category | Weather Instruments |
| Product Number | PVmet 150 Precision Utility Grade Model |
| Product Name | Weather Monitor |
| Device Classification | Sensor Only |
| Weather Component Sensed | Measures solar Radiation; Measures Temperature |
| Interface Options | Digital Serial |
| Wavelength Accuracy | 5 (+/- %) |
| Wavelength Accuracy | 5 (+/- %) |