RainWise, Inc. Solar Radiation Sensor MS - 212A UVA

Description
The precision UV-A Radiometer MS-212A is designed to measure UV-A radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-A filter and a GaAsP photodiode guarantees its high performance to measure UV-A between 315 and 400nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation. • UV stabilized UV-A Filter Optics • Spectral Response 315 - 400nm • Dual Voltage Output • Low Temperature Dependency
Datasheet
Description
The precision UV-A Radiometer MS-212A is designed to measure UV-A radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-A filter and a GaAsP photodiode guarantees its high performance to measure UV-A between 315 and 400nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation. • UV stabilized UV-A Filter Optics • Spectral Response 315 - 400nm • Dual Voltage Output • Low Temperature Dependency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 212A UVA - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 212A UVA
Solar Radiation Sensor MS - 212A UVA
The precision UV-A Radiometer MS-212A is designed to measure UV-A radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-A filter and a GaAsP photodiode guarantees its high performance to measure UV-A between 315 and 400nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation. • UV stabilized UV-A Filter Optics • Spectral Response 315 - 400nm • Dual Voltage Output • Low Temperature Dependency

The precision UV-A Radiometer MS-212A is designed to measure UV-A radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-A filter and a GaAsP photodiode guarantees its high performance to measure UV-A between 315 and 400nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation.

• UV stabilized UV-A Filter Optics
• Spectral Response 315 - 400nm
• Dual Voltage Output
• Low Temperature Dependency

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 212A UVA
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 315 to 400 nm (3150 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
200WX-IPX7 WeatherStation® Instrument - 200WX-IPX7 - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
R. M. Young Wind Monitor, Alpine Version - 05103-45-L - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal
View Details