RainWise, Inc. Solar Radiation Sensor ML - 01 Si

Description
The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively compact, but benefits from the same characteristics as a PV module (Response time, Spectral and temperature response). The ML - 01 is an industrial grade solar sensor specially made for performance ratio measurements as well as irradiance measurement applications for the meteorological, agricultural and environmental studies. The compact dimensions of the sensor body make it easy to integrate within any application using it with or without the mounting plate. For global horizontal measurement applications the sensor can be mounted in horizontal position with the standard removable mounting plate with spirit level and leveling feet. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • CIE Photopic Response • Glass Dome Plus Diffusor Optics • Low Temperature Dependency
Datasheet
Description
The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively compact, but benefits from the same characteristics as a PV module (Response time, Spectral and temperature response). The ML - 01 is an industrial grade solar sensor specially made for performance ratio measurements as well as irradiance measurement applications for the meteorological, agricultural and environmental studies. The compact dimensions of the sensor body make it easy to integrate within any application using it with or without the mounting plate. For global horizontal measurement applications the sensor can be mounted in horizontal position with the standard removable mounting plate with spirit level and leveling feet. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • CIE Photopic Response • Glass Dome Plus Diffusor Optics • Low Temperature Dependency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - ML - 01 Si - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
ML - 01 Si
Solar Radiation Sensor ML - 01 Si
The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively compact, but benefits from the same characteristics as a PV module (Response time, Spectral and temperature response). The ML - 01 is an industrial grade solar sensor specially made for performance ratio measurements as well as irradiance measurement applications for the meteorological, agricultural and environmental studies. The compact dimensions of the sensor body make it easy to integrate within any application using it with or without the mounting plate. For global horizontal measurement applications the sensor can be mounted in horizontal position with the standard removable mounting plate with spirit level and leveling feet. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • CIE Photopic Response • Glass Dome Plus Diffusor Optics • Low Temperature Dependency

The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively compact, but benefits from the same characteristics as a PV module (Response time, Spectral and temperature response).
The ML - 01 is an industrial grade solar sensor specially made for performance ratio measurements as well as irradiance measurement applications for the meteorological, agricultural and environmental studies. The compact dimensions of the sensor body make it easy to integrate within any application using it with or without the mounting plate. For global horizontal measurement applications the sensor can be mounted in horizontal position with the standard removable mounting plate with spirit level and leveling feet.
The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment.

• Fast Response Time (10ms)
• CIE Photopic Response
• Glass Dome Plus Diffusor Optics
• Low Temperature Dependency

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number ML - 01 Si
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Vigilant Aircraft Hygrometer -  - Edgetech Instruments Inc.
Edgetech Instruments Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Dew Point
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature)
View Details