RainWise, Inc. Black and White Pyranometer

Description
This pyranometer is a development of the well-known Eppley 10- and 50-junction 180° pyrheliometer originally introduced by Kimball and Hobbs in 1923. Product Features The detector is a differential thermopile with the hotjunction receivers blackened and the cold junction receivers whitened. The element is of radial wirewound-plated construction with the black segments coated with 3M black and the white with Barium Sulfate. Built-in temperature compensation with thermistor circuitry is incorporated to free the instrument from effects of ambient temperature. A precision ground optical glass hemisphere of Schott glass WG295 uniformly transmits energy from 285 to 2.800 millimicrons. This hemispherical envelope seals the instrument from the weather, but is readily removable for instrument repair. The cast aluminum case carries a circular spirit level and adjustable leveling screws. There is also a desiccant, which can be inspected readily. In early 1977, a design change was incorporated in the sensing element to resolve a previous problem of error when the instrument was used other than horizontally. Current models can be used on a tilt or at any orientation with no effect on sensitivity. Included is a calibration certificate traceable to the World Radiation reference which includes conversion factors for different energy units. The RainWise Black and White Pyranometer is manufactured by Eppley and is covered under their warranty.
Description
This pyranometer is a development of the well-known Eppley 10- and 50-junction 180° pyrheliometer originally introduced by Kimball and Hobbs in 1923. Product Features The detector is a differential thermopile with the hotjunction receivers blackened and the cold junction receivers whitened. The element is of radial wirewound-plated construction with the black segments coated with 3M black and the white with Barium Sulfate. Built-in temperature compensation with thermistor circuitry is incorporated to free the instrument from effects of ambient temperature. A precision ground optical glass hemisphere of Schott glass WG295 uniformly transmits energy from 285 to 2.800 millimicrons. This hemispherical envelope seals the instrument from the weather, but is readily removable for instrument repair. The cast aluminum case carries a circular spirit level and adjustable leveling screws. There is also a desiccant, which can be inspected readily. In early 1977, a design change was incorporated in the sensing element to resolve a previous problem of error when the instrument was used other than horizontally. Current models can be used on a tilt or at any orientation with no effect on sensitivity. Included is a calibration certificate traceable to the World Radiation reference which includes conversion factors for different energy units. The RainWise Black and White Pyranometer is manufactured by Eppley and is covered under their warranty.

Suppliers

Company
Product
Description
Supplier Links
Trenton, ME, USA
Black and White Pyranometer
Black and White Pyranometer
This pyranometer is a development of the well-known Eppley 10- and 50-junction 180° pyrheliometer originally introduced by Kimball and Hobbs in 1923. Product Features The detector is a differential thermopile with the hotjunction receivers blackened and the cold junction receivers whitened. The element is of radial wirewound-plated construction with the black segments coated with 3M black and the white with Barium Sulfate. Built-in temperature compensation with thermistor circuitry is incorporated to free the instrument from effects of ambient temperature. A precision ground optical glass hemisphere of Schott glass WG295 uniformly transmits energy from 285 to 2.800 millimicrons. This hemispherical envelope seals the instrument from the weather, but is readily removable for instrument repair. The cast aluminum case carries a circular spirit level and adjustable leveling screws. There is also a desiccant, which can be inspected readily. In early 1977, a design change was incorporated in the sensing element to resolve a previous problem of error when the instrument was used other than horizontally. Current models can be used on a tilt or at any orientation with no effect on sensitivity. Included is a calibration certificate traceable to the World Radiation reference which includes conversion factors for different energy units. The RainWise Black and White Pyranometer is manufactured by Eppley and is covered under their warranty.

This pyranometer is a development of the well-known Eppley 10- and 50-junction 180° pyrheliometer originally introduced by Kimball and Hobbs in 1923.

Product Features

The detector is a differential thermopile with the hotjunction receivers blackened and the cold junction receivers whitened.
The element is of radial wirewound-plated construction with the black segments coated with 3M black and the white with Barium Sulfate. Built-in temperature compensation with thermistor circuitry is incorporated to free the instrument from effects of ambient temperature. A precision ground optical glass hemisphere of Schott glass WG295 uniformly transmits energy from 285 to 2.800 millimicrons. This hemispherical envelope seals the instrument from the weather, but is readily removable for instrument repair. The cast aluminum case carries a circular spirit level and adjustable leveling screws. There is also a desiccant, which can be inspected readily.
In early 1977, a design change was incorporated in the sensing element to resolve a previous problem of error when the instrument was used other than horizontally. Current models can be used on a tilt or at any orientation with no effect on sensitivity. Included is a calibration certificate traceable to the World Radiation reference which includes conversion factors for different energy units. The RainWise Black and White Pyranometer is manufactured by Eppley and is covered under their warranty.

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Name Black and White Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Features Leveling fixture
Wavelength Accuracy 1 (+/- %)
Min. Wavelength Sensitivity 11 (µV(or A)/Wm-2)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Multifilter Rotating Shadowband Radiometer - MFR-7 - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
View Details