RainWise, Inc. Solar Radiation Sensor ML - 020P Par

Description
The compact ML - 020P PAR sensor or quantum sensor has a special optical filter to mimic the spectral response function of typical plant leaves. The PAR sensor is most common to be used to horticulture or agriculture applications. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • Horticulture / Agriculture Purpose • Compact Design • PAR Response Curve • Glass Dome Plus Diffusor Optics • Low Temperature Dependency
Datasheet
Description
The compact ML - 020P PAR sensor or quantum sensor has a special optical filter to mimic the spectral response function of typical plant leaves. The PAR sensor is most common to be used to horticulture or agriculture applications. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • Horticulture / Agriculture Purpose • Compact Design • PAR Response Curve • Glass Dome Plus Diffusor Optics • Low Temperature Dependency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - ML - 020P Par - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
ML - 020P Par
Solar Radiation Sensor ML - 020P Par
The compact ML - 020P PAR sensor or quantum sensor has a special optical filter to mimic the spectral response function of typical plant leaves. The PAR sensor is most common to be used to horticulture or agriculture applications. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • Horticulture / Agriculture Purpose • Compact Design • PAR Response Curve • Glass Dome Plus Diffusor Optics • Low Temperature Dependency

The compact ML - 020P PAR sensor or quantum sensor has a special optical filter to mimic the spectral response function of typical plant leaves. The PAR sensor is most common to be used to horticulture or agriculture applications.
The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment.

• Fast Response Time (10ms)
• Horticulture / Agriculture Purpose
• Compact Design
• PAR Response Curve
• Glass Dome Plus Diffusor Optics
• Low Temperature Dependency

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number ML - 020P Par
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 700 nm (4000 to 7000 Å)
Solar Detector Instrument Type Quantum Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Temperature Range Measured -40 to 140 F (-40 to 60 C)
View Details