RainWise, Inc. Solar Radiation Sensor MS - 711 / MS - 712

Description
For solar spectral research, we believe only one measurement concept can be the best. The combination of MS - 711 and MS - 712, called WISER is the reference in the market and designed to provide the most accurate solar spectral data outdoors. The MS - 711 and MS - 712 spectroradiometer are unique all weather concept spectroradiometers with no moving parts and temperature controlled spectrometers. The MS - 712 can be used stand alone, but in combination with the MS - 711 it covers the spectral range from 300nm to 1700nm. MS - 711 measures in the range from 300 nm and 1100nm, and MS - 712 covers the near infared (NIR) range between 900nm and 1700nm. Both spectroradiometers are accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget. • Continous Outdoor Measurements • Instant Measurement Of Full Spectrum 300nm - 1700nm • Excellent Long Term Stability Of Detector Array • Low Temperature Dependency Of Detector • Fully Controllable By PC And Datalogger • High Quality Calibration And NIST Traceable
Datasheet
Description
For solar spectral research, we believe only one measurement concept can be the best. The combination of MS - 711 and MS - 712, called WISER is the reference in the market and designed to provide the most accurate solar spectral data outdoors. The MS - 711 and MS - 712 spectroradiometer are unique all weather concept spectroradiometers with no moving parts and temperature controlled spectrometers. The MS - 712 can be used stand alone, but in combination with the MS - 711 it covers the spectral range from 300nm to 1700nm. MS - 711 measures in the range from 300 nm and 1100nm, and MS - 712 covers the near infared (NIR) range between 900nm and 1700nm. Both spectroradiometers are accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget. • Continous Outdoor Measurements • Instant Measurement Of Full Spectrum 300nm - 1700nm • Excellent Long Term Stability Of Detector Array • Low Temperature Dependency Of Detector • Fully Controllable By PC And Datalogger • High Quality Calibration And NIST Traceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 711 / MS - 712 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 711 / MS - 712
Solar Radiation Sensor MS - 711 / MS - 712
For solar spectral research, we believe only one measurement concept can be the best. The combination of MS - 711 and MS - 712, called WISER is the reference in the market and designed to provide the most accurate solar spectral data outdoors. The MS - 711 and MS - 712 spectroradiometer are unique all weather concept spectroradiometers with no moving parts and temperature controlled spectrometers. The MS - 712 can be used stand alone, but in combination with the MS - 711 it covers the spectral range from 300nm to 1700nm. MS - 711 measures in the range from 300 nm and 1100nm, and MS - 712 covers the near infared (NIR) range between 900nm and 1700nm. Both spectroradiometers are accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget. • Continous Outdoor Measurements • Instant Measurement Of Full Spectrum 300nm - 1700nm • Excellent Long Term Stability Of Detector Array • Low Temperature Dependency Of Detector • Fully Controllable By PC And Datalogger • High Quality Calibration And NIST Traceable

For solar spectral research, we believe only one measurement concept can be the best. The combination of MS - 711 and MS - 712, called WISER is the reference in the market and designed to provide the most accurate solar spectral data outdoors. The MS - 711 and MS - 712 spectroradiometer are unique all weather concept spectroradiometers with no moving parts and temperature controlled spectrometers. The MS - 712 can be used stand alone, but in combination with the MS - 711 it covers the spectral range from 300nm to 1700nm. MS - 711 measures in the range from 300 nm and 1100nm, and MS - 712 covers the near infared (NIR) range between 900nm and 1700nm. Both spectroradiometers are accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget.

• Continous Outdoor Measurements
• Instant Measurement Of Full Spectrum 300nm - 1700nm
• Excellent Long Term Stability Of Detector Array
• Low Temperature Dependency Of Detector
• Fully Controllable By PC And Datalogger
• High Quality Calibration And NIST Traceable

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 711 / MS - 712
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Wavelength Range Measured 300 to 1700 nm (3000 to 17000 Å)
Wavelength Accuracy 0.2000 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details