RainWise, Inc. Solar Radiation Sensor MS - 701

Description
Like the MS - 700, the MS - 701 spectroradiometer is unique in many ways. It is used as a reference instrument for spectral UV irradiance measurments. Its advanced built in spectrometer covers a spectral measurment range from 300nm to 400nm and guarantees a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. Therefore, it is a valuable component for solar spectral research, optimization of solar cells and quality assurance on site. It can be fully controlled by a PC or data-logger through the serial command interface. • Continous Outdoor Measurements • Instant Measurement Of The UV Spectrum • Excellent Long Term Stability Of Detector Array • Low Temperature Dependency Of Detector • Fully Controllable By PC And Datalogger • High Quality Calibration And NIST Traceable
Datasheet
Description
Like the MS - 700, the MS - 701 spectroradiometer is unique in many ways. It is used as a reference instrument for spectral UV irradiance measurments. Its advanced built in spectrometer covers a spectral measurment range from 300nm to 400nm and guarantees a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. Therefore, it is a valuable component for solar spectral research, optimization of solar cells and quality assurance on site. It can be fully controlled by a PC or data-logger through the serial command interface. • Continous Outdoor Measurements • Instant Measurement Of The UV Spectrum • Excellent Long Term Stability Of Detector Array • Low Temperature Dependency Of Detector • Fully Controllable By PC And Datalogger • High Quality Calibration And NIST Traceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 701 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 701
Solar Radiation Sensor MS - 701
Like the MS - 700, the MS - 701 spectroradiometer is unique in many ways. It is used as a reference instrument for spectral UV irradiance measurments. Its advanced built in spectrometer covers a spectral measurment range from 300nm to 400nm and guarantees a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. Therefore, it is a valuable component for solar spectral research, optimization of solar cells and quality assurance on site. It can be fully controlled by a PC or data-logger through the serial command interface. • Continous Outdoor Measurements • Instant Measurement Of The UV Spectrum • Excellent Long Term Stability Of Detector Array • Low Temperature Dependency Of Detector • Fully Controllable By PC And Datalogger • High Quality Calibration And NIST Traceable

Like the MS - 700, the MS - 701 spectroradiometer is unique in many ways. It is used as a reference instrument for spectral UV irradiance measurments. Its advanced built in spectrometer covers a spectral measurment range from 300nm to 400nm and guarantees a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. Therefore, it is a valuable component for solar spectral research, optimization of solar cells and quality assurance on site. It can be fully controlled by a PC or data-logger through the serial command interface.

• Continous Outdoor Measurements
• Instant Measurement Of The UV Spectrum
• Excellent Long Term Stability Of Detector Array
• Low Temperature Dependency Of Detector
• Fully Controllable By PC And Datalogger
• High Quality Calibration And NIST Traceable

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 701
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Wavelength Range Measured 300 to 400 nm (3000 to 4000 Å)
Wavelength Accuracy 0.3000 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Total Solar Pyranometer - TSP-700 - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Min. Wavelength Sensitivity 2 (µV(or A)/Wm-2)
View Details