RainWise, Inc. Solar Radiation Sensor MS - 711

Description
The new generation grating spectroradiometer MS - 711 is designed to provide the most accurate solar spectral data outdoors. The MS - 711 is a unique all weather sensor, without any moving parts. The detector core is temperature controlled to provide accurate irradiance measurment data within the spectral range from 300nm to 1100nm (UV / Visible / NIR). MS - 711 is accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget. The rugged optical design of the diffusor and input oprics make the MS concept superior to any fiber optic spectroradiometer which will be susceptible to mechanical vibration and handling. The MS spectroradiometers are designed for permanent installation, but are perfectly suited as a traveling reference. MS - 711 has a seperate power supply unit and can be controlled through RS232 . 422 by a PC or data logger. The PC software provides different functions for operating, data managment and visualization. Through the open command protocol of the defined system control functions, software can be developed by the individual user. Measuring spectral irradiance is a must to understand the effect of the non-uniform energy distribution of the sun. Since the solar spectrum varies as a function of air-mass and composition of the atmosphere, the MS - 711 reveals those details. While thermopile pyrheliometers and pyranometers are most suitable to quantify the total DNI or global radiation (W/m2/nm), which is most important for PV or CPV cell research and performance analysis. • New Reference For Spectral UV - VIS - NIR • High Optical Resolution <7nm • Extended Operating Temperature Range -10 to 50°C •Made for Outdoor Solar Research •Robust Deisgn, No Moving Parts
Datasheet
Description
The new generation grating spectroradiometer MS - 711 is designed to provide the most accurate solar spectral data outdoors. The MS - 711 is a unique all weather sensor, without any moving parts. The detector core is temperature controlled to provide accurate irradiance measurment data within the spectral range from 300nm to 1100nm (UV / Visible / NIR). MS - 711 is accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget. The rugged optical design of the diffusor and input oprics make the MS concept superior to any fiber optic spectroradiometer which will be susceptible to mechanical vibration and handling. The MS spectroradiometers are designed for permanent installation, but are perfectly suited as a traveling reference. MS - 711 has a seperate power supply unit and can be controlled through RS232 . 422 by a PC or data logger. The PC software provides different functions for operating, data managment and visualization. Through the open command protocol of the defined system control functions, software can be developed by the individual user. Measuring spectral irradiance is a must to understand the effect of the non-uniform energy distribution of the sun. Since the solar spectrum varies as a function of air-mass and composition of the atmosphere, the MS - 711 reveals those details. While thermopile pyrheliometers and pyranometers are most suitable to quantify the total DNI or global radiation (W/m2/nm), which is most important for PV or CPV cell research and performance analysis. • New Reference For Spectral UV - VIS - NIR • High Optical Resolution <7nm • Extended Operating Temperature Range -10 to 50°C •Made for Outdoor Solar Research •Robust Deisgn, No Moving Parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 711 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 711
Solar Radiation Sensor MS - 711
The new generation grating spectroradiometer MS - 711 is designed to provide the most accurate solar spectral data outdoors. The MS - 711 is a unique all weather sensor, without any moving parts. The detector core is temperature controlled to provide accurate irradiance measurment data within the spectral range from 300nm to 1100nm (UV / Visible / NIR). MS - 711 is accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget. The rugged optical design of the diffusor and input oprics make the MS concept superior to any fiber optic spectroradiometer which will be susceptible to mechanical vibration and handling. The MS spectroradiometers are designed for permanent installation, but are perfectly suited as a traveling reference. MS - 711 has a seperate power supply unit and can be controlled through RS232 . 422 by a PC or data logger. The PC software provides different functions for operating, data managment and visualization. Through the open command protocol of the defined system control functions, software can be developed by the individual user. Measuring spectral irradiance is a must to understand the effect of the non-uniform energy distribution of the sun. Since the solar spectrum varies as a function of air-mass and composition of the atmosphere, the MS - 711 reveals those details. While thermopile pyrheliometers and pyranometers are most suitable to quantify the total DNI or global radiation (W/m2/nm), which is most important for PV or CPV cell research and performance analysis. • New Reference For Spectral UV - VIS - NIR • High Optical Resolution <7nm • Extended Operating Temperature Range -10 to 50°C •Made for Outdoor Solar Research •Robust Deisgn, No Moving Parts

The new generation grating spectroradiometer MS - 711 is designed to provide the most accurate solar spectral data outdoors. The MS - 711 is a unique all weather sensor, without any moving parts. The detector core is temperature controlled to provide accurate irradiance measurment data within the spectral range from 300nm to 1100nm (UV / Visible / NIR).
MS - 711 is accurately calibrated with traceability to the international standards and issued with a calibration uncertainty budget. The rugged optical design of the diffusor and input oprics make the MS concept superior to any fiber optic spectroradiometer which will be susceptible to mechanical vibration and handling. The MS spectroradiometers are designed for permanent installation, but are perfectly suited as a traveling reference.
MS - 711 has a seperate power supply unit and can be controlled through RS232 . 422 by a PC or data logger. The PC software provides different functions for operating, data managment and visualization. Through the open command protocol of the defined system control functions, software can be developed by the individual user. Measuring spectral irradiance is a must to understand the effect of the non-uniform energy distribution of the sun. Since the solar spectrum varies as a function of air-mass and composition of the atmosphere, the MS - 711 reveals those details. While thermopile pyrheliometers and pyranometers are most suitable to quantify the total DNI or global radiation (W/m2/nm), which is most important for PV or CPV cell research and performance analysis.

• New Reference For Spectral UV - VIS - NIR
• High Optical Resolution <7nm
• Extended Operating Temperature Range -10 to 50°C
•Made for Outdoor Solar Research
•Robust Deisgn, No Moving Parts

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 711
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Wavelength Range Measured 300 to 1100 nm (3000 to 11000 Å)
Wavelength Accuracy 0.2000 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details