RainWise, Inc. Solar Radiation Sensor MS - 80

Description
EKO's new generation broke with the rules of traditional pyranometer architecture. The innovative patented design was inspired by the combination of latest technologies and state of the art thermopile sensor, enabling a breakthrough in unprecedented low zero-offset behaviour and fast sensor response. The compact sensor with single dome is immune to offsets and integrates all value added functions such as a ventilator, heater and different industrial interfaces. The MS - 80A is an MS - 80 with built in 4-20mA converter and MS - 80M with built in MODBUS converter are compatible to the industrial output standards. Due to the ultra low temperature dependency and exceptional non-linearity characteristics, the converter guarantees an optimal sensor performance, under any environmental conitions. The MS-80 pyranometers are manufactured in a consistent way followed by strict quality inspection and performance evaluation. For each sensor the directional response and temperature dependency are measured and validated through a measurement report that comes with the sensor. EKO provides a unique calibration compliant to the international standards defined by ISO/IEC17025 / 9847. The sensor has a 5 year warranty, 5 years recommended re-calibration interval and no longer need to change the dessicant. • ISO 9060 • Fastest Detector Response • Lowest Temperature Coefficient • Lowest Offsets A And B • Industrial Sensor Outputs •5 Year Warranty And Recommended Recalibration
Datasheet
Description
EKO's new generation broke with the rules of traditional pyranometer architecture. The innovative patented design was inspired by the combination of latest technologies and state of the art thermopile sensor, enabling a breakthrough in unprecedented low zero-offset behaviour and fast sensor response. The compact sensor with single dome is immune to offsets and integrates all value added functions such as a ventilator, heater and different industrial interfaces. The MS - 80A is an MS - 80 with built in 4-20mA converter and MS - 80M with built in MODBUS converter are compatible to the industrial output standards. Due to the ultra low temperature dependency and exceptional non-linearity characteristics, the converter guarantees an optimal sensor performance, under any environmental conitions. The MS-80 pyranometers are manufactured in a consistent way followed by strict quality inspection and performance evaluation. For each sensor the directional response and temperature dependency are measured and validated through a measurement report that comes with the sensor. EKO provides a unique calibration compliant to the international standards defined by ISO/IEC17025 / 9847. The sensor has a 5 year warranty, 5 years recommended re-calibration interval and no longer need to change the dessicant. • ISO 9060 • Fastest Detector Response • Lowest Temperature Coefficient • Lowest Offsets A And B • Industrial Sensor Outputs •5 Year Warranty And Recommended Recalibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 80 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 80
Solar Radiation Sensor MS - 80
EKO's new generation broke with the rules of traditional pyranometer architecture. The innovative patented design was inspired by the combination of latest technologies and state of the art thermopile sensor, enabling a breakthrough in unprecedented low zero-offset behaviour and fast sensor response. The compact sensor with single dome is immune to offsets and integrates all value added functions such as a ventilator, heater and different industrial interfaces. The MS - 80A is an MS - 80 with built in 4-20mA converter and MS - 80M with built in MODBUS converter are compatible to the industrial output standards. Due to the ultra low temperature dependency and exceptional non-linearity characteristics, the converter guarantees an optimal sensor performance, under any environmental conitions. The MS-80 pyranometers are manufactured in a consistent way followed by strict quality inspection and performance evaluation. For each sensor the directional response and temperature dependency are measured and validated through a measurement report that comes with the sensor. EKO provides a unique calibration compliant to the international standards defined by ISO/IEC17025 / 9847. The sensor has a 5 year warranty, 5 years recommended re-calibration interval and no longer need to change the dessicant. • ISO 9060 • Fastest Detector Response • Lowest Temperature Coefficient • Lowest Offsets A And B • Industrial Sensor Outputs •5 Year Warranty And Recommended Recalibration

EKO's new generation broke with the rules of traditional pyranometer architecture. The innovative patented design was inspired by the combination of latest technologies and state of the art thermopile sensor, enabling a breakthrough in unprecedented low zero-offset behaviour and fast sensor response. The compact sensor with single dome is immune to offsets and integrates all value added functions such as a ventilator, heater and different industrial interfaces. The MS - 80A is an MS - 80 with built in 4-20mA converter and MS - 80M with built in MODBUS converter are compatible to the industrial output standards. Due to the ultra low temperature dependency and exceptional non-linearity characteristics, the converter guarantees an optimal sensor performance, under any environmental conitions. The MS-80 pyranometers are manufactured in a consistent way followed by strict quality inspection and performance evaluation. For each sensor the directional response and temperature dependency are measured and validated through a measurement report that comes with the sensor. EKO provides a unique calibration compliant to the international standards defined by ISO/IEC17025 / 9847. The sensor has a 5 year warranty, 5 years recommended re-calibration interval and no longer need to change the dessicant.

• ISO 9060
• Fastest Detector Response
• Lowest Temperature Coefficient
• Lowest Offsets A And B
• Industrial Sensor Outputs
•5 Year Warranty And Recommended Recalibration

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 80
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 3000 nm (2850 to 30000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Barometric Pressure Sensor - CS106 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Height 3.5 inch (88.9 mm)
Weight 0.2000 lbs (0.0907 kg)
View Details