RainWise, Inc. Solar Radiation Sensor MS - 410

Description
The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal or tilted configurations. It is fully compliant with the ISO9060 "First Class" norm. The flat sensor surface, coated with a special, highly absorbing black paint, is protected by two transparent hemispheric glass domes. The MS - 410 has a practical light weight anodized aluminum housing and a stable low TC detector. These features, together with the two, high quality machined hemispheric glass domes are the key to the excellent performance characteristics of the MS - 410. • First Class Pyranometer •Light Weight Aluminum Housing •Double Dome Gives Low Zero Offset •Typical Network Sensor •Perfect Balance Between Cost Effectiveness And Quality
Datasheet
Description
The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal or tilted configurations. It is fully compliant with the ISO9060 "First Class" norm. The flat sensor surface, coated with a special, highly absorbing black paint, is protected by two transparent hemispheric glass domes. The MS - 410 has a practical light weight anodized aluminum housing and a stable low TC detector. These features, together with the two, high quality machined hemispheric glass domes are the key to the excellent performance characteristics of the MS - 410. • First Class Pyranometer •Light Weight Aluminum Housing •Double Dome Gives Low Zero Offset •Typical Network Sensor •Perfect Balance Between Cost Effectiveness And Quality
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 410 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 410
Solar Radiation Sensor MS - 410
The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal or tilted configurations. It is fully compliant with the ISO9060 "First Class" norm. The flat sensor surface, coated with a special, highly absorbing black paint, is protected by two transparent hemispheric glass domes. The MS - 410 has a practical light weight anodized aluminum housing and a stable low TC detector. These features, together with the two, high quality machined hemispheric glass domes are the key to the excellent performance characteristics of the MS - 410. • First Class Pyranometer •Light Weight Aluminum Housing •Double Dome Gives Low Zero Offset •Typical Network Sensor •Perfect Balance Between Cost Effectiveness And Quality

The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal or tilted configurations. It is fully compliant with the ISO9060 "First Class" norm. The flat sensor surface, coated with a special, highly absorbing black paint, is protected by two transparent hemispheric glass domes. The MS - 410 has a practical light weight anodized aluminum housing and a stable low TC detector. These features, together with the two, high quality machined hemispheric glass domes are the key to the excellent performance characteristics of the MS - 410.

• First Class Pyranometer
•Light Weight Aluminum Housing
•Double Dome Gives Low Zero Offset
•Typical Network Sensor
•Perfect Balance Between Cost Effectiveness And Quality

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 410
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 3000 nm (2850 to 30000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
110WX WeatherStation® Instrument - 110WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Long and Short Wave Net Radiometer - CNR2-L - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details