MultiDimension Technology Co., Ltd. Isolated, Wide Bandwidth, Open Loop TMR Current Sensor TMR7307-C

Description
Description TMR7307-C series current sensor is a type of TMR based isolated, open loop current sensor. Benefits the wide bandwidth, it is suitable for measuring DC, AC, pulse and mixed types of current signals. The TMR7307-C series provides multiple current options as 20A, 25A, 32A, 40A, 50A. The through-hole structure and onboard type facilitates the wire insertion of MC4 like PV terminals, it is well suitable for the compact solar inverter applications. TMR7307-C Features and Benefits TMR sensing technology Fixed offset voltage and sensitivity Multiple current options: 20A, 25A, 32A, 40A, 50A Galvanic isolation between primary and secondary circuits Fast response time: 1 μs Typ. Low temperature drift of offset voltage and sensitivity Wide bandwidth: 500 kHz Typ. Through-hole onboard type, MC4 like terminal is compliant Applications AC variable speed drivers Solar inverter Combiner box Power supplies for welding Switching mode power supply (SMPS)
Description
Description TMR7307-C series current sensor is a type of TMR based isolated, open loop current sensor. Benefits the wide bandwidth, it is suitable for measuring DC, AC, pulse and mixed types of current signals. The TMR7307-C series provides multiple current options as 20A, 25A, 32A, 40A, 50A. The through-hole structure and onboard type facilitates the wire insertion of MC4 like PV terminals, it is well suitable for the compact solar inverter applications. TMR7307-C Features and Benefits TMR sensing technology Fixed offset voltage and sensitivity Multiple current options: 20A, 25A, 32A, 40A, 50A Galvanic isolation between primary and secondary circuits Fast response time: 1 μs Typ. Low temperature drift of offset voltage and sensitivity Wide bandwidth: 500 kHz Typ. Through-hole onboard type, MC4 like terminal is compliant Applications AC variable speed drivers Solar inverter Combiner box Power supplies for welding Switching mode power supply (SMPS)

Suppliers

Company
Product
Description
Supplier Links
Isolated, Wide Bandwidth, Open Loop TMR Current Sensor - TMR7307-C - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Isolated, Wide Bandwidth, Open Loop TMR Current Sensor
TMR7307-C
Isolated, Wide Bandwidth, Open Loop TMR Current Sensor TMR7307-C
Description TMR7307-C series current sensor is a type of TMR based isolated, open loop current sensor. Benefits the wide bandwidth, it is suitable for measuring DC, AC, pulse and mixed types of current signals. The TMR7307-C series provides multiple current options as 20A, 25A, 32A, 40A, 50A. The through-hole structure and onboard type facilitates the wire insertion of MC4 like PV terminals, it is well suitable for the compact solar inverter applications. TMR7307-C Features and Benefits TMR sensing technology Fixed offset voltage and sensitivity Multiple current options: 20A, 25A, 32A, 40A, 50A Galvanic isolation between primary and secondary circuits Fast response time: 1 μs Typ. Low temperature drift of offset voltage and sensitivity Wide bandwidth: 500 kHz Typ. Through-hole onboard type, MC4 like terminal is compliant Applications AC variable speed drivers Solar inverter Combiner box Power supplies for welding Switching mode power supply (SMPS)

Description

TMR7307-C series current sensor is a type of TMR based isolated, open loop current sensor. Benefits the wide bandwidth, it is suitable for measuring DC, AC, pulse and mixed types of current signals. The TMR7307-C series provides multiple current options as 20A, 25A, 32A, 40A, 50A. The through-hole structure and onboard type facilitates the wire insertion of MC4 like PV terminals, it is well suitable for the compact solar inverter applications.

TMR7307-C

Features and Benefits


TMR sensing technology Fixed offset voltage and sensitivity
Multiple current options: 20A, 25A, 32A, 40A, 50A Galvanic isolation between primary and secondary circuits
Fast response time: 1 μs Typ. Low temperature drift of offset voltage and sensitivity
Wide bandwidth: 500 kHz Typ. Through-hole onboard type, MC4 like terminal is compliant

Applications


AC variable speed drivers Solar inverter
Combiner box Power supplies for welding
Switching mode power supply (SMPS)

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7307-C
Product Name Isolated, Wide Bandwidth, Open Loop TMR Current Sensor
Loop Type Open Loop
Current Type AC Current; DC Current
Electrical Output Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Current Remote Probe w PCT, 4 CH - 1-P212I-4 - Hottinger Brüel & Kjær A/S
Specs
Current 2.00E-4 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Low Noice, High-Precision Linear Hall Effect - A1366LKTTN-5-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers