MultiDimension Technology Co., Ltd. Open-close type current sensor with round hole TMR7204-C

Description
Description The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation circuit, which can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload. TMR7204-C Features and Benefits Tunneling magneto resistance (TMR) technology Open-close design High accuracy Excellent thermal stability Wide bandwidth Large dynamic range Excellent linearity Low power consumption Isolation measurement Light Applications Electric power grid Power supply for special applications Electrochemistry Variable speed drives
Description
Description The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation circuit, which can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload. TMR7204-C Features and Benefits Tunneling magneto resistance (TMR) technology Open-close design High accuracy Excellent thermal stability Wide bandwidth Large dynamic range Excellent linearity Low power consumption Isolation measurement Light Applications Electric power grid Power supply for special applications Electrochemistry Variable speed drives

Suppliers

Company
Product
Description
Supplier Links
Open-close type current sensor with round hole - TMR7204-C - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Open-close type current sensor with round hole
TMR7204-C
Open-close type current sensor with round hole TMR7204-C
Description The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation circuit, which can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload. TMR7204-C Features and Benefits Tunneling magneto resistance (TMR) technology Open-close design High accuracy Excellent thermal stability Wide bandwidth Large dynamic range Excellent linearity Low power consumption Isolation measurement Light Applications Electric power grid Power supply for special applications Electrochemistry Variable speed drives

Description

The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation circuit, which can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload.

TMR7204-C

Features and Benefits


Tunneling magneto resistance (TMR) technology Open-close design
High accuracy Excellent thermal stability
Wide bandwidth Large dynamic range
Excellent linearity Low power consumption
Isolation measurement Light

Applications


Electric power grid Power supply for special applications
Electrochemistry Variable speed drives

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7204-C
Product Name Open-close type current sensor with round hole
Current Type AC Current; DC Current
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 1000 to 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Fast Current Remote Probe, 4 CH - 1-P211I-4 - Hottinger Brüel & Kjær A/S
Specs
Current 2.00E-4 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37012LLZATR-050B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers