MultiDimension Technology Co., Ltd. Unibody Precision Current Sensor TMR7552-E

Description
Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E Features and Benefits High accuracy Ultra low temperature drift Excellent linearity Flexible for multiple current ranges Fast response time High stable output at 2.5 V Small size, suitable for high density PCB application Applications Frequency conversion, servo motor traction Power supplies for welding application Uninterruptible power supplies (UPS) Switching power supplies Solar combiner box
Description
Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E Features and Benefits High accuracy Ultra low temperature drift Excellent linearity Flexible for multiple current ranges Fast response time High stable output at 2.5 V Small size, suitable for high density PCB application Applications Frequency conversion, servo motor traction Power supplies for welding application Uninterruptible power supplies (UPS) Switching power supplies Solar combiner box

Suppliers

Company
Product
Description
Supplier Links
Unibody Precision Current Sensor - TMR7552-E - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Unibody Precision Current Sensor
TMR7552-E
Unibody Precision Current Sensor TMR7552-E
Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E Features and Benefits High accuracy Ultra low temperature drift Excellent linearity Flexible for multiple current ranges Fast response time High stable output at 2.5 V Small size, suitable for high density PCB application Applications Frequency conversion, servo motor traction Power supplies for welding application Uninterruptible power supplies (UPS) Switching power supplies Solar combiner box

Description

TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits.

TMR7552-E

Features and Benefits


High accuracy Ultra low temperature drift
Excellent linearity Flexible for multiple current ranges
Fast response time High stable output at 2.5 V
Small size, suitable for high density PCB application

Applications


Frequency conversion, servo motor traction Power supplies for welding application
Uninterruptible power supplies (UPS) Switching power supplies
Solar combiner box

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7552-E
Product Name Unibody Precision Current Sensor
Loop Type Closed Loop
Current Type AC Current; DC Current
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
400 Khz, High Accuracy Current Sensor With Pin-Selectable Gains - ACS37002LMCATR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
3 suppliers