MultiDimension Technology Co., Ltd. Unibody, Miniture Current Sensor TMR7303-D/P1

Description
Description TMR7303-D/P1 is based on tunnel magnetoresistance (TMR) technology with high signal-to-noise ratio (SNR) and high sensitivity for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different ambient temperature ranges. It is also a open loop current sensor with low power, miniature size, excellent frequency response. TMR7303-D/P1 Features and Benefits Tunneling magnetoresistance (TMR) technology Low noise, low power consumption Fast response time, high bandwidth (≥ 500 kHz) Excellent temperature stability RoHS & REACH Compliant, UL Certified Applications Photovoltaic inverter Switching power supplies Inverter and variable frequency drives (VFD) DC motor drive Power supplies for welding application
Description
Description TMR7303-D/P1 is based on tunnel magnetoresistance (TMR) technology with high signal-to-noise ratio (SNR) and high sensitivity for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different ambient temperature ranges. It is also a open loop current sensor with low power, miniature size, excellent frequency response. TMR7303-D/P1 Features and Benefits Tunneling magnetoresistance (TMR) technology Low noise, low power consumption Fast response time, high bandwidth (≥ 500 kHz) Excellent temperature stability RoHS & REACH Compliant, UL Certified Applications Photovoltaic inverter Switching power supplies Inverter and variable frequency drives (VFD) DC motor drive Power supplies for welding application

Suppliers

Company
Product
Description
Supplier Links
Unibody, Miniture Current Sensor - TMR7303-D/P1 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Unibody, Miniture Current Sensor
TMR7303-D/P1
Unibody, Miniture Current Sensor TMR7303-D/P1
Description TMR7303-D/P1 is based on tunnel magnetoresistance (TMR) technology with high signal-to-noise ratio (SNR) and high sensitivity for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different ambient temperature ranges. It is also a open loop current sensor with low power, miniature size, excellent frequency response. TMR7303-D/P1 Features and Benefits Tunneling magnetoresistance (TMR) technology Low noise, low power consumption Fast response time, high bandwidth (≥ 500 kHz) Excellent temperature stability RoHS & REACH Compliant, UL Certified Applications Photovoltaic inverter Switching power supplies Inverter and variable frequency drives (VFD) DC motor drive Power supplies for welding application

Description

TMR7303-D/P1 is based on tunnel magnetoresistance (TMR) technology with high signal-to-noise ratio (SNR) and high sensitivity for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different ambient temperature ranges. It is also a open loop current sensor with low power, miniature size, excellent frequency response.

TMR7303-D/P1

Features and Benefits


Tunneling magnetoresistance (TMR) technology Low noise, low power consumption
Fast response time, high bandwidth (≥ 500 kHz) Excellent temperature stability
RoHS & REACH Compliant, UL Certified

Applications


Photovoltaic inverter Switching power supplies
Inverter and variable frequency drives (VFD) DC motor drive
Power supplies for welding application

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7303-D/P1
Product Name Unibody, Miniture Current Sensor
Loop Type Open Loop
Current Type AC Current; DC Current
Electrical Output Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 10 to 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details