Description
TMR7304-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits.
TMR7304-B
Features and Benefits
High accuracy Excellent linearity
Low temperature coefficient Fast response time
Galvanic isolation RoHS & REACH compliant
Applications
Solar inverter Direct-current dynamo
Uninterruptible power supplies (UPS) Switched model power supplies (SMPS)
Variable frequency drive (VFD)
| MultiDimension Technology Co., Ltd. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | TMR7304-B |
| Product Name | Board Mount Precision Current Sensor |
| Loop Type | Closed Loop |
| Current Type | AC Current; DC Current |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Current | 6 to 50 amps |