MultiDimension Technology Co., Ltd. Board Mount Precision Current Sensor TMR7304-C

Description
Description TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-C Features and Benefits High accuracy Excellent linearity Low temperature coefficient Fast response time Galvanic isolation RoHS & REACH compliant Applications Solar inverter Direct-current dynamo Uninterruptible power supplies (UPS) Switched model power supplies (SMPS) Variable frequency drive (VFD)
Description
Description TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-C Features and Benefits High accuracy Excellent linearity Low temperature coefficient Fast response time Galvanic isolation RoHS & REACH compliant Applications Solar inverter Direct-current dynamo Uninterruptible power supplies (UPS) Switched model power supplies (SMPS) Variable frequency drive (VFD)

Suppliers

Company
Product
Description
Supplier Links
Board Mount Precision Current Sensor - TMR7304-C - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Board Mount Precision Current Sensor
TMR7304-C
Board Mount Precision Current Sensor TMR7304-C
Description TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-C Features and Benefits High accuracy Excellent linearity Low temperature coefficient Fast response time Galvanic isolation RoHS & REACH compliant Applications Solar inverter Direct-current dynamo Uninterruptible power supplies (UPS) Switched model power supplies (SMPS) Variable frequency drive (VFD)

Description

TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits.

TMR7304-C

Features and Benefits


High accuracy Excellent linearity
Low temperature coefficient Fast response time
Galvanic isolation RoHS & REACH compliant

Applications


Solar inverter Direct-current dynamo
Uninterruptible power supplies (UPS) Switched model power supplies (SMPS)
Variable frequency drive (VFD)

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7304-C
Product Name Board Mount Precision Current Sensor
Loop Type Closed Loop
Current Type AC Current; DC Current
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 6 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
3.3V Vcc Linear Current Sensor IC - ACS717KMATR-20B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 3.3 volts
View Details
3 suppliers