MultiDimension Technology Co., Ltd. Leakage current sensor TMR7401-1000mA

Description
Description TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides accurate measurement of DC, AC and pulse current. TMR7401 provides excellent primary to secondary galvanic isolation, low power consumption and compact size design. TMR7401 Features and Benefits Open loop current sensor Low power consumption High accuracy Single power supply Low linearity error Low offset drift over temperature Applications Single phase or three phase nominal current measurement Leakage current measurement Residual current measurement in DC sources Telecommunication power supply
Description
Description TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides accurate measurement of DC, AC and pulse current. TMR7401 provides excellent primary to secondary galvanic isolation, low power consumption and compact size design. TMR7401 Features and Benefits Open loop current sensor Low power consumption High accuracy Single power supply Low linearity error Low offset drift over temperature Applications Single phase or three phase nominal current measurement Leakage current measurement Residual current measurement in DC sources Telecommunication power supply

Suppliers

Company
Product
Description
Supplier Links
Leakage current sensor - TMR7401-1000mA - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Leakage current sensor
TMR7401-1000mA
Leakage current sensor TMR7401-1000mA
Description TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides accurate measurement of DC, AC and pulse current. TMR7401 provides excellent primary to secondary galvanic isolation, low power consumption and compact size design. TMR7401 Features and Benefits Open loop current sensor Low power consumption High accuracy Single power supply Low linearity error Low offset drift over temperature Applications Single phase or three phase nominal current measurement Leakage current measurement Residual current measurement in DC sources Telecommunication power supply

Description

TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides accurate measurement of DC, AC and pulse current. TMR7401 provides excellent primary to secondary galvanic isolation, low power consumption and compact size design.

TMR7401

Features and Benefits


Open loop current sensor Low power consumption
High accuracy Single power supply
Low linearity error Low offset drift over temperature

Applications


Single phase or three phase nominal current measurement Leakage current measurement
Residual current measurement in DC sources Telecommunication power supply

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7401-1000mA
Product Name Leakage current sensor
Loop Type Open Loop
Current Type AC Current; DC Current
Technology Inductive; MagnetoResistive
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Automotive Grade High Bandwidth 1 Mhz Current Sensor - ACS733KMATR-65AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 3.3 volts
View Details
3 suppliers