MultiDimension Technology Co., Ltd. Current Sensor IC TMR7616-C

Description
Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the primary and secondary sides, it can accurately measure current signals in forms of direct current (DC), alternating current (AC), and pulses. TMR7616-C Features and Benefits 16-pin SOPW package High sensitivity Low noise High bandwidth, fast response Excellent temperature stability RoHS and REACH compliant Applications Frequency converter current detection Motor drive Photovoltaic inverter Overload protection Power supply monitoring
Description
Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the primary and secondary sides, it can accurately measure current signals in forms of direct current (DC), alternating current (AC), and pulses. TMR7616-C Features and Benefits 16-pin SOPW package High sensitivity Low noise High bandwidth, fast response Excellent temperature stability RoHS and REACH compliant Applications Frequency converter current detection Motor drive Photovoltaic inverter Overload protection Power supply monitoring

Suppliers

Company
Product
Description
Supplier Links
Current Sensor IC - TMR7616-C - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Current Sensor IC
TMR7616-C
Current Sensor IC TMR7616-C
Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the primary and secondary sides, it can accurately measure current signals in forms of direct current (DC), alternating current (AC), and pulses. TMR7616-C Features and Benefits 16-pin SOPW package High sensitivity Low noise High bandwidth, fast response Excellent temperature stability RoHS and REACH compliant Applications Frequency converter current detection Motor drive Photovoltaic inverter Overload protection Power supply monitoring

Description

The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the primary and secondary sides, it can accurately measure current signals in forms of direct current (DC), alternating current (AC), and pulses.

TMR7616-C

Features and Benefits


16-pin SOPW package High sensitivity
Low noise High bandwidth, fast response
Excellent temperature stability RoHS and REACH compliant

Applications


Frequency converter current detection Motor drive
Photovoltaic inverter Overload protection
Power supply monitoring

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7616-C
Product Name Current Sensor IC
Current Type AC Current; DC Current
Technology Inductive
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 20 to 65 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Low Noise, Very High Precision, Programmable IC - ACS70310LKTATN-2P5B5-C - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details