MultiDimension Technology Co., Ltd. Board Mount Precision Current Sensor TMR7559-B

Description
Description TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-B Features and Benefits High accuracy Excellent linearity Low temperature coefficient Fast response time Galvanic isolation RoHS & REACH compliant Applications Solar inverter Direct-current dynamo Uninterruptible power supplies (UPS) Switched model power supplies (SMPS) Variable frequency drive (VFD)
Description
Description TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-B Features and Benefits High accuracy Excellent linearity Low temperature coefficient Fast response time Galvanic isolation RoHS & REACH compliant Applications Solar inverter Direct-current dynamo Uninterruptible power supplies (UPS) Switched model power supplies (SMPS) Variable frequency drive (VFD)

Suppliers

Company
Product
Description
Supplier Links
Board Mount Precision Current Sensor - TMR7559-B - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Board Mount Precision Current Sensor
TMR7559-B
Board Mount Precision Current Sensor TMR7559-B
Description TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-B Features and Benefits High accuracy Excellent linearity Low temperature coefficient Fast response time Galvanic isolation RoHS & REACH compliant Applications Solar inverter Direct-current dynamo Uninterruptible power supplies (UPS) Switched model power supplies (SMPS) Variable frequency drive (VFD)

Description

TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits.

TMR7559-B

Features and Benefits


High accuracy Excellent linearity
Low temperature coefficient Fast response time
Galvanic isolation RoHS & REACH compliant

Applications


Solar inverter Direct-current dynamo
Uninterruptible power supplies (UPS) Switched model power supplies (SMPS)
Variable frequency drive (VFD)

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Current Sensors
Product Number TMR7559-B
Product Name Board Mount Precision Current Sensor
Loop Type Closed Loop
Current Type AC Current; DC Current
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 100 to 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current transducer 100 A eff, small - 1-CTT100ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 100 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details